The TK190E60Z1 is an N-channel MOSFET designed for switching power supplies, housed in a TO-220 package weighing 1.93 g. It has a drain-source voltage rating of 600 V, a continuous drain current of 14 A, and a typical drain-source on-resistance of 0.158 Ω at 10 V gate voltage and 4.2 A drain current. The device has a gate threshold voltage range of 3 to 4 V, a channel-to-case thermal resistance of 1.1 °C/W, and is rated for a maximum channel temperature of 150 °C. It exhibits single-pulse avalanche energy of 127 mJ and meets the RoHS directive for environmental compliance.
N-CH MOSFET 600 V 0.190 OHM TO-2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK190E60Z1,S1X-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |