Win Source Part Number: 1025052-TK190A65Z,S4
Category: Discrete Semiconductor Products>Transistors
Series: DTMOSVI
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta)
Rds On (Max) @ Id, Vgs: 190mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 610µA
Power Dissipation (Max): 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220SIS
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 300 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: 264-TK190A65Z,S4X,26
Base Product Number: TK190A65
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 650V 15A (Ta) 40W (Tc) Through Hole TO-220SIS
MOSFET N-CH 650V 15A TO220SIS
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1025052-TK190A65Z,S4X | 264-TK190A65ZS4X-ND | TK190A65Z,S4X |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |