Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (T - Z) - TK18A60V,S4VX(M TK18A60V,S4VX(M

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024220-TK18A60V,S4V X(M Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TK18A60V,S4VX(MTK18A 60V.S4VX(M; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Continuous Drain Current (ID): 18 A
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024220-TK18A60V,S4V X(M Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TK18A60V,S4VX(MTK18A 60V.S4VX(M; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Continuous Drain Current (ID): 18 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TK18A60V,S4VX(M - 1024220-TK18A60V,S4VX(M - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TK18A60V,S4VX(M
1024220-TK18A60V,S4VX(M
OEM Parts - OEM Parts (T - Z) - TK18A60V,S4VX(M 1024220-TK18A60V,S4VX(M
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024220-TK18A60V,S4V X(M Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TK18A60V,S4VX(MTK18A 60V.S4VX(M; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Continuous Drain Current (ID): 18 A

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024220-TK18A60V,S4VX(M
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TK18A60V,S4VX(MTK18A60V.S4VX(M;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Continuous Drain Current (ID): 18 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1024220-TK18A60V,S4VX(M
Product Name OEM Parts - OEM Parts (T - Z) - TK18A60V,S4VX(M
Unlock Full Specs
to access all available technical data

Similar Products