Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK18A50D(STA4,Q,M)

Description
N-Channel 500V 18A (Ta) 50W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 500V 18A (Ta) 50W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK18A50D(STA4QM)-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK18A50D(STA4QM)-ND
Single FETs, MOSFETs TK18A50D(STA4QM)-ND
N-Channel 500V 18A (Ta) 50W (Tc) Through Hole TO-220SIS

N-Channel 500V 18A (Ta) 50W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383606-TK18A50D(STA4,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383606-TK18A50D(STA4,Q,M)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383606-TK18A50D(STA4,Q,M)
Win Source Part Number: 1383606-TK18A50D(STA 4,Q,M) Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: π-MOSVII Package: Tube Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 18A (Ta) Rds On (Max) @ Id, Vgs: 270mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 50W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220SIS Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8541.29.0095 Mfr: Toshiba Semiconductor and Storage Base Product Number: TK18A50 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs

Win Source Part Number: 1383606-TK18A50D(STA4,Q,M)
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: π-MOSVII
Package: Tube
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 18A (Ta)
Rds On (Max) @ Id, Vgs: 270mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 50W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220SIS
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TK18A50
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs

Buy Now Datasheet
Singapore, Singapore
500V 18A MOSFET Transistor
278-TK18A50D(STA4,Q,M)
500V 18A MOSFET Transistor 278-TK18A50D(STA4,Q,M)
MOSFET N-CH 500V 18A TO220SIS Product overview: TK18A50D(STA4,Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK18A50D(STA4,Q, M) can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 18A TO220SIS Product overview: TK18A50D(STA4,Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK18A50D(STA4,Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TK18A50D(STA4,Q,M) - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TK18A50D(STA4,Q,M)
Single FETs, MOSFETs TK18A50D(STA4,Q,M)
MOSFET N-CH 500V 18A TO220SIS

MOSFET N-CH 500V 18A TO220SIS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK18A50D(STA4,Q,M) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK18A50D(STA4,Q,M)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK18A50D(STA4,Q,M)
MOSFET N-CH 500V 18A TO220SIS

MOSFET N-CH 500V 18A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK18A50D(STA4QM)-ND 1383606-TK18A50D(STA4,Q,M) 278-TK18A50D(STA4,Q,M) TK18A50D(STA4,Q,M) TK18A50D(STA4,Q,M)
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 500V 18A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
PD 50000 milliwatts 50 milliwatts 50000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers