Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK17N65W,S1F TK17N65W,S1F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796831-TK17N65W,S1F Series: DTMOSIV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17.3A (Ta) Family Name: TK17N65W Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 900μA Gate Charge (Qg) (Maximum) @ Vgs: 45nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1800pF @ 300V Vgs (Maximum): ±30V Power Dissipation (Maximum): 165W (Tc) Rds On (Maximum) @ Id, Vgs: 200 mOhm @ 8.7A, 10V Alternative Parts (Cross-Reference): IPW65R190CFDAFKSA1 ; IPW65R190CFDA; R6030MNZ1C9; R6020KNZ4C13; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796831-TK17N65W,S1F Series: DTMOSIV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17.3A (Ta) Family Name: TK17N65W Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 900μA Gate Charge (Qg) (Maximum) @ Vgs: 45nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1800pF @ 300V Vgs (Maximum): ±30V Power Dissipation (Maximum): 165W (Tc) Rds On (Maximum) @ Id, Vgs: 200 mOhm @ 8.7A, 10V Alternative Parts (Cross-Reference): IPW65R190CFDAFKSA1 ; IPW65R190CFDA; R6030MNZ1C9; R6020KNZ4C13; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK17N65W,S1F - 796831-TK17N65W,S1F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK17N65W,S1F
796831-TK17N65W,S1F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK17N65W,S1F 796831-TK17N65W,S1F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796831-TK17N65W,S1F Series: DTMOSIV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17.3A (Ta) Family Name: TK17N65W Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 900μA Gate Charge (Qg) (Maximum) @ Vgs: 45nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1800pF @ 300V Vgs (Maximum): ±30V Power Dissipation (Maximum): 165W (Tc) Rds On (Maximum) @ Id, Vgs: 200 mOhm @ 8.7A, 10V Alternative Parts (Cross-Reference): IPW65R190CFDAFKSA1 ; IPW65R190CFDA; R6030MNZ1C9; R6020KNZ4C13; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796831-TK17N65W,S1F
Series: DTMOSIV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17.3A (Ta)
Family Name: TK17N65W
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 3.5V @ 900μA
Gate Charge (Qg) (Maximum) @ Vgs: 45nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1800pF @ 300V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 165W (Tc)
Rds On (Maximum) @ Id, Vgs: 200 mOhm @ 8.7A, 10V
Alternative Parts (Cross-Reference): IPW65R190CFDAFKSA1 ; IPW65R190CFDA; R6030MNZ1C9; R6020KNZ4C13;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 17.3A MOSFET Transistor
278-TK17N65W,S1F
650V 17.3A MOSFET Transistor 278-TK17N65W,S1F
MOSFET N-CH 650V 17.3A TO247 Product overview: TK17N65W,S1F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK17N65W,S1F can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 17.3A TO247 Product overview: TK17N65W,S1F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK17N65W,S1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TK17N65WS1F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK17N65WS1F-ND
Single FETs, MOSFETs TK17N65WS1F-ND
N-Channel 650V 17.3A (Ta) 165W (Tc) Through Hole TO-247

N-Channel 650V 17.3A (Ta) 165W (Tc) Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK17N65W,S1F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK17N65W,S1F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK17N65W,S1F
MOSFET N-CH 650V 17.3A TO247

MOSFET N-CH 650V 17.3A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 796831-TK17N65W,S1F 278-TK17N65W,S1F TK17N65WS1F-ND TK17N65W,S1F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK17N65W,S1F 650V 17.3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 165000 milliwatts 165 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type TO-247; SOT3 Tube TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers