Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK16A60W5 TK16A60W5

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212868-TK16A60W5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15.8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1.5mA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1350pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 7.9A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212868-TK16A60W5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15.8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1.5mA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1350pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 7.9A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK16A60W5 - 212868-TK16A60W5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK16A60W5
212868-TK16A60W5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK16A60W5 212868-TK16A60W5
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212868-TK16A60W5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15.8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1.5mA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1350pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 7.9A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212868-TK16A60W5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15.8A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 1.5mA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1350pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 7.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 15.8A MOSFET Transistor
285-TK16A60W5
600V 15.8A MOSFET Transistor 285-TK16A60W5
MOSFET N CH 600V 15.8A TO-220SIS Product overview: TK16A60W5 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK16A60W5 can be used for catalog matching and distributor lookup.

MOSFET N CH 600V 15.8A TO-220SIS Product overview: TK16A60W5 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK16A60W5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212868-TK16A60W5 285-TK16A60W5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK16A60W5 600V 15.8A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data