500V 150W 15A Product overview: TK15H50C(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 150W, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 150W, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK15H50C(Q) can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008960-TK15H50C(Q)
Packaging: Bulk
Power Dissipation: 150 W
Number of Pins: 3
Rise Time: 15 ns
Fall Time: 10 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Element Configuration: Single
Continuous Drain Current (ID): 15 A
Drain to Source Breakdown Voltage: 500 V
Drain to Source Resistance: 400 mΩ
Gate to Source Voltage (Vgs): 30 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-TK15H50C(Q) | 1008960-TK15H50C(Q) |
| Product Name | 500V 150W 15A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK15H50C(Q) |
| PD | 150 milliwatts |