Toshiba America Electronic Components, Inc. 650V 13.7A MOSFET Transistor TK14G65W5

Description
Trans MOSFET N-CH Si 650V 13.7A 3-Pin(2+Tab) D2PAK Product overview: TK14G65W5 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK14G65W5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 650V 13.7A 3-Pin(2+Tab) D2PAK Product overview: TK14G65W5 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK14G65W5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 13.7A MOSFET Transistor
285-TK14G65W5
650V 13.7A MOSFET Transistor 285-TK14G65W5
Trans MOSFET N-CH Si 650V 13.7A 3-Pin(2+Tab) D2PAK Product overview: TK14G65W5 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK14G65W5 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 650V 13.7A 3-Pin(2+Tab) D2PAK Product overview: TK14G65W5 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK14G65W5 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK14G65W5 - 735217-TK14G65W5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK14G65W5
735217-TK14G65W5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK14G65W5 735217-TK14G65W5
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735217-TK14G65W5 Family Name: TK14G65W5 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT-263 Reference Date Code: 15+ Alternative Parts (Cross-Reference): STB24N60M2; STB28N60M2; STB20NM60D; Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 735217-TK14G65W5
Family Name: TK14G65W5
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOT-263
Reference Date Code: 15+
Alternative Parts (Cross-Reference): STB24N60M2; STB28N60M2; STB20NM60D;
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK14G65W5 735217-TK14G65W5
Product Name 650V 13.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK14G65W5
Package Type SOT3
Unlock Full Specs
to access all available technical data