Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899680-TK14E65W5,S1X
Series: DTMOSIV
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 13.7A (Ta) 130W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: TK14E65
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.29.0095
Other Part Number: TK14E65W5,S1X(S, TK14E65W5S1X
N-Channel 650V 13.7A (Ta) 130W (Tc) Through Hole TO-220
MOSFET N-CH 650V 13.7A TO220 Product overview: TK14E65W5,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK14E65W5,S1X can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 13.7A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 899680-TK14E65W5,S1X | TK14E65W5S1X-ND | 278-TK14E65W5,S1X | TK14E65W5,S1X |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK14E65W5,S1X | Single FETs, MOSFETs | 650V 13.7A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 |
| MOSFET Operating Mode | Enhancement |