Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212863-TK13A65U
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: TK13A65U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 950pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 6.5A, 10V
Alternative Parts (Cross-Reference): STF14NM65N; STF18N60DM2; STF15N60M2-EP; STF17N62K3;
Introduction Date: March 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
MOSFET N-CH 650V 13A TO-220SIS / Trans MOSFET N-CH Si 650V 13A 3-Pin(3+Tab) TO-220SIS Product overview: TK13A65U from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK13A65U can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 212863-TK13A65U | 285-TK13A65U | TK13A65U |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK13A65U | 650V 13A MOSFET Transistor | Transistors |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 650 volts | ||
| PD | 40000 milliwatts | 40000 milliwatts |