N-Channel 500V 13A (Ta) 45W (Tc) Through Hole TO-220SIS
Win Source Part Number: 1007500-TK13A50D(STA
Category: Discrete Semiconductor Products>Transistors
Series: π-MOSVII
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 13A (Ta)
Rds On (Max) @ Id, Vgs: 400mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 45W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220SIS
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: TK13A50D(STA4QM),TK1
Base Product Number: TK13A50
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 500V 13A TO220SIS
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TK13A50D(STA4QM)-ND | 1007500-TK13A50D(STA4,Q,M) | TK13A50D(STA4,Q,M) |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |