Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E80W,S1X TK12E80W,S1X

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899678-TK12E80W,S1X Series: DTMOSIV Operating Temperature Range: 150°C Features: N-Channel 800 V 11.5A (Ta) 165W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TK12E80 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: TK12E80W,S1X(S, TK12E80WS1X
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899678-TK12E80W,S1X Series: DTMOSIV Operating Temperature Range: 150°C Features: N-Channel 800 V 11.5A (Ta) 165W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TK12E80 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: TK12E80W,S1X(S, TK12E80WS1X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E80W,S1X - 899678-TK12E80W,S1X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E80W,S1X
899678-TK12E80W,S1X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E80W,S1X 899678-TK12E80W,S1X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899678-TK12E80W,S1X Series: DTMOSIV Operating Temperature Range: 150°C Features: N-Channel 800 V 11.5A (Ta) 165W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TK12E80 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: TK12E80W,S1X(S, TK12E80WS1X

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899678-TK12E80W,S1X
Series: DTMOSIV
Operating Temperature Range: 150°C
Features: N-Channel 800 V 11.5A (Ta) 165W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: TK12E80
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.29.0095
Other Part Number: TK12E80W,S1X(S, TK12E80WS1X

Buy Now Datasheet
Single FETs, MOSFETs - TK12E80WS1X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK12E80WS1X-ND
Single FETs, MOSFETs TK12E80WS1X-ND
N-Channel 800V 11.5A (Ta) 165W (Tc) Through Hole TO-220

N-Channel 800V 11.5A (Ta) 165W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
800V 11.5A TO220 MOSFET Transistor
278-TK12E80W,S1X
800V 11.5A TO220 MOSFET Transistor 278-TK12E80W,S1X
MOSFET N-CH 800V 11.5A TO220 Product overview: TK12E80W,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 11.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 11.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK12E80W,S1X can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 11.5A TO220 Product overview: TK12E80W,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 11.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 11.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK12E80W,S1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK12E80W,S1X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK12E80W,S1X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK12E80W,S1X
MOSFET N-CH 800V 11.5A TO220

MOSFET N-CH 800V 11.5A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 899678-TK12E80W,S1X TK12E80WS1X-ND 278-TK12E80W,S1X TK12E80W,S1X
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E80W,S1X Single FETs, MOSFETs 800V 11.5A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
TJ 150 C (302 F) 150 C (302 F)
Package Type TO-220; SOT3; TO-220 TO-220; TO-220-3 Tube TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details