Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK12E60W,S1VX

Description
N-Channel 600V 11.5A (Ta) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 11.5A (Ta) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK12E60WS1VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK12E60WS1VX-ND
Single FETs, MOSFETs TK12E60WS1VX-ND
N-Channel 600V 11.5A (Ta) 110W (Tc) Through Hole TO-220

N-Channel 600V 11.5A (Ta) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60W,S1VX - 1050217-TK12E60W,S1VX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60W,S1VX
1050217-TK12E60W,S1VX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60W,S1VX 1050217-TK12E60W,S1VX
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050217-TK12E60W,S1V X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11.5A (Ta) Gate-Source Threshold Voltage: 3.7V @ 600μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 890pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 300 mOhm @ 5.8A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050217-TK12E60W,S1VX
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11.5A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 600μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 890pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 300 mOhm @ 5.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 11.5A TO-220 MOSFET Transistor
278-TK12E60W,S1VX
600V 11.5A TO-220 MOSFET Transistor 278-TK12E60W,S1VX
MOSFET N CH 600V 11.5A TO-220 Product overview: TK12E60W,S1VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK12E60W,S1VX can be used for catalog matching and distributor lookup.

MOSFET N CH 600V 11.5A TO-220 Product overview: TK12E60W,S1VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK12E60W,S1VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK12E60W,S1VX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK12E60W,S1VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK12E60W,S1VX
MOSFET N CH 600V 11.5A TO-220

MOSFET N CH 600V 11.5A TO-220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK12E60WS1VX-ND 1050217-TK12E60W,S1VX 278-TK12E60W,S1VX TK12E60W,S1VX
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60W,S1VX 600V 11.5A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 Tube TO-220; TO-220-3
V(BR)DSS 600 volts 600 volts
PD 110000 milliwatts 110 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
IGBT Transistors - AIHD04N60RATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers