Toshiba Imaging Systems Division MOSFETs TK12E60W,S1VX(S

Description
MOSFET N-Ch 600V 11.5A DTMOS TO-220
Request a Quote
Description
MOSFET N-Ch 600V 11.5A DTMOS TO-220
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8276113 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8276113
MOSFETs 8276113
MOSFET N-Ch 600V 11.5A DTMOS TO-220

MOSFET N-Ch 600V 11.5A DTMOS TO-220

Supplier's Site
MOSFETs - 8276113P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8276113P
MOSFETs 8276113P
MOSFET N-Ch 600V 11.5A DTMOS TO-220

MOSFET N-Ch 600V 11.5A DTMOS TO-220

Supplier's Site
MOSFETs - 1687950 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687950
MOSFETs 1687950
MOSFET N-Ch 600V 11.5A DTMOS TO-220

MOSFET N-Ch 600V 11.5A DTMOS TO-220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60W,S1VX(S - 1008959-TK12E60W,S1VX(S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60W,S1VX(S
1008959-TK12E60W,S1VX(S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60W,S1VX(S 1008959-TK12E60W,S1VX(S
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008959-TK12E60W,S1V X(S Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 110 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Alternative Parts (Cross-Reference): STP11NK40Z; STP19NM50N; STP18NM60N; FQP14N15; FDP12N60NZ; FQP13N50TK12E60WS1VX (S; TK12E60WS1VXS; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 11.5 A Gate to Source Voltage (Vgs): 30 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008959-TK12E60W,S1VX(S
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 110 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Alternative Parts (Cross-Reference): STP11NK40Z; STP19NM50N; STP18NM60N; FQP14N15; FDP12N60NZ; FQP13N50TK12E60WS1VX(S; TK12E60WS1VXS;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 11.5 A
Gate to Source Voltage (Vgs): 30 V

Buy Now
Singapore, Singapore
600V 11.5A TO-220 MOSFET Transistor
285-TK12E60W,S1VX(S
600V 11.5A TO-220 MOSFET Transistor 285-TK12E60W,S1VX(S
Trans MOSFET N-CH Si 600V 11.5A 3-Pin(3+Tab) TO-220 Product overview: TK12E60W,S1VX(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11.5A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12E60W,S1VX(S can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 600V 11.5A 3-Pin(3+Tab) TO-220 Product overview: TK12E60W,S1VX(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11.5A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12E60W,S1VX(S can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 600V, 11.5A, To-220 Rohs Compliant Toshiba - 33AK9345 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11.5A, To-220 Rohs Compliant Toshiba
33AK9345
Mosfet, N-Ch, 600V, 11.5A, To-220 Rohs Compliant Toshiba 33AK9345
MOSFET, N-CH, 600V, 11.5A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 11.5A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Transistors TK12E60W,S1VX(S
TO-220-3 MOSFETs ROHS

TO-220-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 8276113 8276113P 1008959-TK12E60W,S1VX(S 285-TK12E60W,S1VX(S 33AK9345 TK12E60W,S1VX(S
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60W,S1VX(S 600V 11.5A TO-220 MOSFET Transistor Mosfet, N-Ch, 600V, 11.5A, To-220 Rohs Compliant Toshiba Transistors
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220 TO-3; TO-220
Unlock Full Specs
to access all available technical data