Toshiba America Electronic Components, Inc. N-Channel 600V 12A TO220 MOSFET Transistor TK12E60U

Description
MOSFET, N CH, 600V, 12A, TO220; Transistor Polarity: N Channel; Continuous Drain Product overview: TK12E60U from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12E60U can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET, N CH, 600V, 12A, TO220; Transistor Polarity: N Channel; Continuous Drain Product overview: TK12E60U from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12E60U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 12A TO220 MOSFET Transistor
285-TK12E60U
N-Channel 600V 12A TO220 MOSFET Transistor 285-TK12E60U
MOSFET, N CH, 600V, 12A, TO220; Transistor Polarity: N Channel; Continuous Drain Product overview: TK12E60U from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12E60U can be used for catalog matching and distributor lookup.

MOSFET, N CH, 600V, 12A, TO220; Transistor Polarity: N Channel; Continuous Drain Product overview: TK12E60U from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12E60U can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60U - 1099413-TK12E60U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60U
1099413-TK12E60U
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60U 1099413-TK12E60U
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099413-TK12E60U Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: Unknown Max Power Dissipation: 144 W Continuous Drain Current (ID): 12 A Drain to Source Resistance: 400 mΩ Threshold Voltage: 3 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099413-TK12E60U
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 600 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
REACH SVHC: Unknown
Max Power Dissipation: 144 W
Continuous Drain Current (ID): 12 A
Drain to Source Resistance: 400 mΩ
Threshold Voltage: 3 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-TK12E60U 1099413-TK12E60U
Product Name N-Channel 600V 12A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12E60U
PD 144 milliwatts
Unlock Full Specs
to access all available technical data