Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A80WS4X(S TK12A80WS4X(S

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112322-TK12A80WS4X( S Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK12A80W,S4X(S; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112322-TK12A80WS4X( S Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK12A80W,S4X(S; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A80WS4X(S - 1112322-TK12A80WS4X(S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A80WS4X(S
1112322-TK12A80WS4X(S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A80WS4X(S 1112322-TK12A80WS4X(S
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112322-TK12A80WS4X( S Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK12A80W,S4X(S; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112322-TK12A80WS4X(S
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): TK12A80W,S4X(S;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
800V MOSFET Transistor
285-TK12A80WS4X(S
800V MOSFET Transistor 285-TK12A80WS4X(S
N-ch Single 800V TO-220SIS Product overview: TK12A80WS4X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12A80WS4X(S can be used for catalog matching and distributor lookup.

N-ch Single 800V TO-220SIS Product overview: TK12A80WS4X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12A80WS4X(S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1112322-TK12A80WS4X(S 285-TK12A80WS4X(S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A80WS4X(S 800V MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 60 V, 6.0 mΩ standard level MOSFET in LFPAK56 - BUK7Y6R0-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
View Details
6 suppliers
 - LM5109BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
 - 1EDI3033ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-2
Packing Method Tape Reel; Tape & Reel
View Details