Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212859-TK12A53D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 525V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 580 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
MOSFET N-CH 525V 12A TO-220SIS Product overview: TK12A53D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12A53D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 212859-TK12A53D | 285-TK12A53D |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A53D | 525V 12A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 525 volts | |
| PD | 45000 milliwatts | 45000 milliwatts |