Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796825-TK12A50E,S4X
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220SIS
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 1.2mA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 45W (Tc)
Rds On (Maximum) @ Id, Vgs: 520 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V TO220SIS Product overview: TK12A50E,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12A50E,S4X can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 796825-TK12A50E,S4X | 285-TK12A50E,S4X |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A50E,S4X | 500V MOSFET Transistor |
| PD | 45000 milliwatts | 45000 milliwatts |