Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10V60W TK10V60W

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757413-TK10V60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: QFN88 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757413-TK10V60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: QFN88 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10V60W - 757413-TK10V60W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10V60W
757413-TK10V60W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10V60W 757413-TK10V60W
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757413-TK10V60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: QFN88 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 757413-TK10V60W
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: QFN88
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-TK10V60W
MOSFET Transistor 285-TK10V60W
Product overview: TK10V60W from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK10V60W can be used for catalog matching and distributor lookup.

Product overview: TK10V60W from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK10V60W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 757413-TK10V60W 285-TK10V60W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10V60W MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 11.0 mOhm standard level MOSFET in LFPAK33 - BUK7M11-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 35000 milliamps
View Details
7 suppliers
CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0290 ohms
View Details
8 suppliers
 - 6EDL04N06PTXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-28
Packing Method Tape Reel; Tape & Reel
View Details