Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899675-TK10J80E,S1E
Series: π-MOSVIII
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 800 V 10A (Ta) 250W (Tc) Through Hole TO-3P(N)
Package: TO-3P-3, SC-65-3
Package: Tube
Mounting: Through Hole
Family Name: TK10J80
Categories: Discrete Semiconductor Products
Case / Package: TO-3P(N)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.29.0095
Other Part Number: TK10J80E,S1E(S, TK10J80ES1E
N-Channel 800V 10A (Ta) 250W (Tc) Through Hole TO-3P(N)
MOSFET N-CH 800V 10A TO3P Product overview: TK10J80E,S1E from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK10J80E,S1E can be used for catalog matching and distributor lookup.
MOSFET N-CH 800V 10A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 899675-TK10J80E,S1E | TK10J80ES1E-ND | 278-TK10J80E,S1E | TK10J80E,S1E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10J80E,S1E | Single FETs, MOSFETs | 800V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | TO-3; SOT3; TO-3P(N) | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3P-3, SC-65-3 |