Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
TOSHIBA CORPORATION
TK10J80E,S1E(S -- MOSFET, N-CH, 800V, 10A, TO-3P ROHS COMPLIANT TOSHIBA
Toshiba Corporation
Mosfet, N-Ch, 800V, 10A, To-3P Rohs Compliant Toshiba
TK10J80E,S1E(S
Description
MOSFET, N-CH, 800V, 10A, TO-3P ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
MOSFET, N-CH, 800V, 10A, TO-3P ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 10A, To-3P Rohs Compliant Toshiba
47AK7047
Mosfet, N-Ch, 800V, 10A, To-3P Rohs Compliant Toshiba
47AK7047
MOSFET, N-CH, 800V, 10A, TO-3P ROHS COMPLIANT: YES
MOSFET, N-CH, 800V, 10A, TO-3P ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
47AK7047
Product Name
Mosfet, N-Ch, 800V, 10A, To-3P Rohs Compliant Toshiba
Package Type
TO-3
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
LM5101CSD/NOPB
Specs
Package Type
WSON10
Packing Method
Tape Reel; Tape & Reel
View Details
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ
2SK3993-ZK-E1-AZ
Specs
Polarity
N-Channel
Package Type
SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
Infineon Technologies AG
100V 3.5A MOSFET Transistor
2N6782
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
100 volts
P
D
15000 milliwatts
View Details
Advanced Linear Devices, Inc.
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY
ALD910024SALI
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement; Precision Enhancement Mode
V
(BR)DSS
10.6 volts
View Details
3
suppliers