Toshiba Imaging Systems Division 600V 9.7A TO-220 MOSFET Transistor TK10E60W,S1VX(S

Description
Trans MOSFET N-CH Si 600V 9.7A 3-Pin(3+Tab) TO-220 Product overview: TK10E60W,S1VX(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK10E60W,S1VX(S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 600V 9.7A 3-Pin(3+Tab) TO-220 Product overview: TK10E60W,S1VX(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK10E60W,S1VX(S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 9.7A TO-220 MOSFET Transistor
278-TK10E60W,S1VX(S
600V 9.7A TO-220 MOSFET Transistor 278-TK10E60W,S1VX(S
Trans MOSFET N-CH Si 600V 9.7A 3-Pin(3+Tab) TO-220 Product overview: TK10E60W,S1VX(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK10E60W,S1VX(S can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 600V 9.7A 3-Pin(3+Tab) TO-220 Product overview: TK10E60W,S1VX(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK10E60W,S1VX(S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10E60W,S1VX(S - 1019251-TK10E60W,S1VX(S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10E60W,S1VX(S
1019251-TK10E60W,S1VX(S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10E60W,S1VX(S 1019251-TK10E60W,S1VX(S
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019251-TK10E60W,S1V X(S Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 100 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Alternative Parts (Cross-Reference): STP11NK50Z; STP10NK60Z; FCP11N60N; STP12NK30Z; FQP10N20CTSTU; FQP9N25CTK10E60WS1VX (S; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 9.7 A Gate to Source Voltage (Vgs): 30 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019251-TK10E60W,S1VX(S
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 100 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Alternative Parts (Cross-Reference): STP11NK50Z; STP10NK60Z; FCP11N60N; STP12NK30Z; FQP10N20CTSTU; FQP9N25CTK10E60WS1VX(S;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 9.7 A
Gate to Source Voltage (Vgs): 30 V

Buy Now
Mosfet, N-Ch, 600V, 9.7A, To-220 Rohs Compliant Toshiba - 33AK9341 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 9.7A, To-220 Rohs Compliant Toshiba
33AK9341
Mosfet, N-Ch, 600V, 9.7A, To-220 Rohs Compliant Toshiba 33AK9341
MOSFET, N-CH, 600V, 9.7A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 9.7A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TK10E60W,S1VX(S 1019251-TK10E60W,S1VX(S 33AK9341
Product Name 600V 9.7A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10E60W,S1VX(S Mosfet, N-Ch, 600V, 9.7A, To-220 Rohs Compliant Toshiba
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data