Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK10A80W,S4X

Description
N-Channel 800V 9.5A (Ta) 40W (Tc) Through Hole TO-220SIS
Request a Quote
Description
N-Channel 800V 9.5A (Ta) 40W (Tc) Through Hole TO-220SIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK10A80W,S4X is a silicon N-channel MOSFET designed for applications such as switching voltage regulators. It features a low drain-source on-resistance of 0.46 ,Ѷ, achieved through a Super Junction Structure known as DTMOS. The device operates with a maximum drain-source voltage of 800 V and a continuous drain current rating of 9.5 A at a channel temperature of 25°C. The gate threshold voltage ranges from 3.0 to 4.0 V, allowing for easy control of gate switching. This MOSFET is packaged in a TO-220SIS configuration, suitable for through-hole mounting. It has a power dissipation capability of 40 W and a storage temperature range from -55°C to 150°C. The device is sensitive to electrostatic discharge, necessitating careful handling. The estimated production lead time is 15 weeks, and it is categorized under discrete semiconductor products.

Datasheet Summary
Powered by GS/AI

The TK10A80W,S4X is a silicon N-channel MOSFET designed for applications such as switching voltage regulators. It features a low drain-source on-resistance of 0.46 ,Ѷ, achieved through a Super Junction Structure known as DTMOS. The device operates with a maximum drain-source voltage of 800 V and a continuous drain current rating of 9.5 A at a channel temperature of 25°C. The gate threshold voltage ranges from 3.0 to 4.0 V, allowing for easy control of gate switching. This MOSFET is packaged in a TO-220SIS configuration, suitable for through-hole mounting. It has a power dissipation capability of 40 W and a storage temperature range from -55°C to 150°C. The device is sensitive to electrostatic discharge, necessitating careful handling. The estimated production lead time is 15 weeks, and it is categorized under discrete semiconductor products.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 264-TK10A80W,S4X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK10A80W,S4X-ND
Single FETs, MOSFETs 264-TK10A80W,S4X-ND
N-Channel 800V 9.5A (Ta) 40W (Tc) Through Hole TO-220SIS

N-Channel 800V 9.5A (Ta) 40W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A80W,S4X - 899673-TK10A80W,S4X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A80W,S4X
899673-TK10A80W,S4X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A80W,S4X 899673-TK10A80W,S4X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899673-TK10A80W,S4X Series: DTMOSIV Operating Temperature Range: 150°C Features: N-Channel 800 V 9.5A (Ta) 40W (Tc) Through Hole TO-220SIS Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: TK10A80 Categories: Discrete Semiconductor Products Case / Package: TO-220SIS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: TK10A80W,S4X(S, TK10A80WS4X

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899673-TK10A80W,S4X
Series: DTMOSIV
Operating Temperature Range: 150°C
Features: N-Channel 800 V 9.5A (Ta) 40W (Tc) Through Hole TO-220SIS
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: TK10A80
Categories: Discrete Semiconductor Products
Case / Package: TO-220SIS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.29.0095
Other Part Number: TK10A80W,S4X(S, TK10A80WS4X

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK10A80W,S4X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK10A80W,S4X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK10A80W,S4X
MOSFET N-CH 800V 9.5A TO220SIS

MOSFET N-CH 800V 9.5A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 264-TK10A80W,S4X-ND 899673-TK10A80W,S4X TK10A80W,S4X
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A80W,S4X Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details