Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK10A60E,S5X

Description
N-Channel 600V 10A (Ta) 45W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 600V 10A (Ta) 45W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK10A60ES5X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK10A60ES5X-ND
Single FETs, MOSFETs TK10A60ES5X-ND
N-Channel 600V 10A (Ta) 45W (Tc) Through Hole TO-220SIS

N-Channel 600V 10A (Ta) 45W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A60E,S5X - 899670-TK10A60E,S5X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A60E,S5X
899670-TK10A60E,S5X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A60E,S5X 899670-TK10A60E,S5X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899670-TK10A60E,S5X Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 10A (Ta) 45W (Tc) Through Hole TO-220SIS Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: TK9 Categories: Discrete Semiconductor Products Case / Package: TO-220SIS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: TK10A60E,S4X, TK10A60E,S4X(S, TK10A60E,S5X(M, TK10A60ES4X, TK10A60ES4X(S, TK10A60ES4X(S-ND, TK10A60ES4X-ND, TK10A60ES5X

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899670-TK10A60E,S5X
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 10A (Ta) 45W (Tc) Through Hole TO-220SIS
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: TK9
Categories: Discrete Semiconductor Products
Case / Package: TO-220SIS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: TK10A60E,S4X, TK10A60E,S4X(S, TK10A60E,S5X(M, TK10A60ES4X, TK10A60ES4X(S, TK10A60ES4X(S-ND, TK10A60ES4X-ND, TK10A60ES5X

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK10A60E,S5X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK10A60E,S5X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK10A60E,S5X
MOSFET N-CH 600V 10A TO220SIS

MOSFET N-CH 600V 10A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK10A60ES5X-ND 899670-TK10A60E,S5X TK10A60E,S5X
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A60E,S5X Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details