Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A50D TK10A50D

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093342-TK10A50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: TK10A50D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 720 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): R5009ANX; AOTF10N50FD; FQPF9N50CT_NL; Introduction Date: November 14, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093342-TK10A50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: TK10A50D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 720 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): R5009ANX; AOTF10N50FD; FQPF9N50CT_NL; Introduction Date: November 14, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A50D - 093342-TK10A50D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A50D
093342-TK10A50D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A50D 093342-TK10A50D
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093342-TK10A50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: TK10A50D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 720 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): R5009ANX; AOTF10N50FD; FQPF9N50CT_NL; Introduction Date: November 14, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 093342-TK10A50D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: TK10A50D
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1050pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 720 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): R5009ANX; AOTF10N50FD; FQPF9N50CT_NL;
Introduction Date: November 14, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 10A MOSFET Transistor
285-TK10A50D
500V 10A MOSFET Transistor 285-TK10A50D
MOSFET N-CH 500V 10A TO-220SIS Product overview: TK10A50D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK10A50D can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 10A TO-220SIS Product overview: TK10A50D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK10A50D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 093342-TK10A50D 285-TK10A50D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK10A50D 500V 10A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers
MOSFETs - 1709038 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details
20 V, N-channel Trench MOSFET - BUK4D16-20X - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 26000 milliamps
View Details
5 suppliers