Toshiba Imaging Systems Division 100V 207A TO-220 MOSFET Transistor TK100E10N1,S1X(S

Description
Trans MOSFET N-CH Si 100V 207A 3-Pin(3+Tab) TO-220 Magazine Product overview: TK100E10N1,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 207A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 207A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100E10N1,S1X(S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 100V 207A 3-Pin(3+Tab) TO-220 Magazine Product overview: TK100E10N1,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 207A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 207A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100E10N1,S1X(S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 207A TO-220 MOSFET Transistor
278-TK100E10N1,S1X(S
100V 207A TO-220 MOSFET Transistor 278-TK100E10N1,S1X(S
Trans MOSFET N-CH Si 100V 207A 3-Pin(3+Tab) TO-220 Magazine Product overview: TK100E10N1,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 207A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 207A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100E10N1,S1X(S can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 100V 207A 3-Pin(3+Tab) TO-220 Magazine Product overview: TK100E10N1,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 207A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 207A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100E10N1,S1X(S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E10N1,S1X(S - 757412-TK100E10N1,S1X(S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E10N1,S1X(S
757412-TK100E10N1,S1X(S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E10N1,S1X(S 757412-TK100E10N1,S1X(S
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757412-TK100E10N1,S1 X(S Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 1214+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 757412-TK100E10N1,S1X(S
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220
Reference Date Code: 1214+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
TK100E10N1,S1X(S
Triode/MOS Tube/Transistor >> MOSFETs TK100E10N1,S1X(S
100V 100A 255W 3.4mΩ@10V,50A 4V@1mA N Channel TO-220 MOSFETs ROHS

100V 100A 255W 3.4mΩ@10V,50A 4V@1mA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Transistors TK100E10N1,S1X(S
100V 100A 255W 3.4mΩ@10V,50A 4V@1mA 1 N-Channel TO-220 MOSFETs ROHS

100V 100A 255W 3.4mΩ@10V,50A 4V@1mA 1 N-Channel TO-220 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-TK100E10N1,S1X(S 757412-TK100E10N1,S1X(S TK100E10N1,S1X(S TK100E10N1,S1X(S
Product Name 100V 207A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E10N1,S1X(S Triode/MOS Tube/Transistor >> MOSFETs Transistors
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 255000 milliwatts 255000 milliwatts
TJ -55 C (-67 F)
Package Type Magazine TO-220
Unlock Full Specs
to access all available technical data