Toshiba Imaging Systems Division 80V 100A TO220 MOSFET Transistor TK100E08N1

Description
MOSFET N-CH 80V 100A TO220 Product overview: TK100E08N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E08N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 100A TO220 Product overview: TK100E08N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E08N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100A TO220 MOSFET Transistor
285-TK100E08N1
80V 100A TO220 MOSFET Transistor 285-TK100E08N1
MOSFET N-CH 80V 100A TO220 Product overview: TK100E08N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E08N1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 100A TO220 Product overview: TK100E08N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E08N1 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7965077P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7965077P
MOSFETs 7965077P
MOSFET N-Ch 80V 100A U-MOS TO220

MOSFET N-Ch 80V 100A U-MOS TO220

Supplier's Site
MOSFETs - 7965077 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7965077
MOSFETs 7965077
MOSFET N-Ch 80V 100A U-MOS TO220

MOSFET N-Ch 80V 100A U-MOS TO220

Supplier's Site
MOSFETs - 1687773 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687773
MOSFETs 1687773
MOSFET N-Ch 80V 100A U-MOS TO220

MOSFET N-Ch 80V 100A U-MOS TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E08N1 - 043095-TK100E08N1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E08N1
043095-TK100E08N1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E08N1 043095-TK100E08N1
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 043095-TK100E08N1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 255W (Tc) Family Name: TK100E08N1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 100A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 9000pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): FDP032N08B_F102; SUP60030E-GE3; AOT282L; Introduction Date: January 09, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 043095-TK100E08N1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 255W (Tc)
Family Name: TK100E08N1
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 100A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 9000pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): FDP032N08B_F102; SUP60030E-GE3; AOT282L;
Introduction Date: January 09, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK100E08N1 7965077P 7965077 043095-TK100E08N1
Product Name 80V 100A TO220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E08N1
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 255000 milliwatts 255000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tube/Rail TO-220; TO-220 TO-220; To-220 TO-220; SOT3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type X2-dfn1006
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK753R8-80E,127 - 1025237-BUK753R8-80E,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 80 volts
PD 349000 milliwatts
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1021689-CSD95496QVMT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details