Toshiba Imaging Systems Division 80V 214A TO-220 MOSFET Transistor TK100E08N1,S1X(S

Description
Trans MOSFET N-CH Si 80V 214A 3-Pin(3+Tab) TO-220 Magazine Product overview: TK100E08N1,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 214A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 214A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100E08N1,S1X(S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 80V 214A 3-Pin(3+Tab) TO-220 Magazine Product overview: TK100E08N1,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 214A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 214A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100E08N1,S1X(S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 214A TO-220 MOSFET Transistor
278-TK100E08N1,S1X(S
80V 214A TO-220 MOSFET Transistor 278-TK100E08N1,S1X(S
Trans MOSFET N-CH Si 80V 214A 3-Pin(3+Tab) TO-220 Magazine Product overview: TK100E08N1,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 214A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 214A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100E08N1,S1X(S can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 80V 214A 3-Pin(3+Tab) TO-220 Magazine Product overview: TK100E08N1,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 214A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 214A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100E08N1,S1X(S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OEM Parts - OEM Parts (T - Z) - TK100E08N1,S1X(S - 1006083-TK100E08N1,S1X(S - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TK100E08N1,S1X(S
1006083-TK100E08N1,S1X(S
OEM Parts - OEM Parts (T - Z) - TK100E08N1,S1X(S 1006083-TK100E08N1,S1X(S
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006083-TK100E08N1,S 1X(S Mounting: SMD (SMT) Categories: OEM Parts(T-Z) Case / Package: TO-220 Alternative Parts (Cross-Reference): TK100E08N1,S1X(STK10 0E08N1 S1X(S; TK100E08N1S1X(S; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006083-TK100E08N1,S1X(S
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
Case / Package: TO-220
Alternative Parts (Cross-Reference): TK100E08N1,S1X(STK100E08N1 S1X(S; TK100E08N1S1X(S;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TK100E08N1,S1X(S 1006083-TK100E08N1,S1X(S
Product Name 80V 214A TO-220 MOSFET Transistor OEM Parts - OEM Parts (T - Z) - TK100E08N1,S1X(S
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
PD 255000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 2156593P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type SOT23; SOT-23
View Details