Toshiba Imaging Systems Division 60V 100A TO-220 MOSFET Transistor TK100E06N1

Description
MOSFET N CH 60V 100A TO-220 Product overview: TK100E06N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E06N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 60V 100A TO-220 Product overview: TK100E06N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E06N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100A TO-220 MOSFET Transistor
285-TK100E06N1
60V 100A TO-220 MOSFET Transistor 285-TK100E06N1
MOSFET N CH 60V 100A TO-220 Product overview: TK100E06N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E06N1 can be used for catalog matching and distributor lookup.

MOSFET N CH 60V 100A TO-220 Product overview: TK100E06N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E06N1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E06N1 - 212850-TK100E06N1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E06N1
212850-TK100E06N1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E06N1 212850-TK100E06N1
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212850-TK100E06N1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 255W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 100A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 10500pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212850-TK100E06N1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 255W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 10500pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK100E06N1 212850-TK100E06N1
Product Name 60V 100A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E06N1
Polarity N-Channel N-Channel; N-Channel
PD 255000 milliwatts 255000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type X2-dfn1006
View Details
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
30V 0.52A SOT-23 MOSFET Transistor - 278-BSH202,215 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 417 milliwatts
View Details
4 suppliers