Toshiba Imaging Systems Division TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E06N1,S1X(S TK100E06N1,S1X(S

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742558-TK100E06N1,S1 X(S Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742558-TK100E06N1,S1 X(S Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E06N1,S1X(S - 742558-TK100E06N1,S1X(S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E06N1,S1X(S
742558-TK100E06N1,S1X(S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E06N1,S1X(S 742558-TK100E06N1,S1X(S
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742558-TK100E06N1,S1 X(S Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 742558-TK100E06N1,S1X(S
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
60V 263A TO-220 MOSFET Transistor
278-TK100E06N1,S1X(S
60V 263A TO-220 MOSFET Transistor 278-TK100E06N1,S1X(S
Trans MOSFET N-CH Si 60V 263A 3-Pin(3+Tab) TO-220 Magazine Product overview: TK100E06N1,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 263A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 263A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100E06N1,S1X(S can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 263A 3-Pin(3+Tab) TO-220 Magazine Product overview: TK100E06N1,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 263A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 263A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100E06N1,S1X(S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1250528 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1250528
MOSFETs 1250528
MOSFET,N-channel,60V ,263A,TO220

MOSFET,N-channel,60V,263A,TO220

Supplier's Site
Transistors TK100E06N1,S1X(S
TO-220 MOSFETs ROHS

TO-220 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 742558-TK100E06N1,S1X(S 278-TK100E06N1,S1X(S 1250528 TK100E06N1,S1X(S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E06N1,S1X(S 60V 263A TO-220 MOSFET Transistor MOSFETs Transistors
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts
PD 255000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - BUK6D43-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 13000 milliamps
View Details
8 suppliers
MOSFETs - 1827049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type So
View Details
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
8 suppliers