Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050166-TK100A10N1,S
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 8800pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 100A TO220SIS Product overview: TK100A10N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100A10N1,S4X can be used for catalog matching and distributor lookup.
N-Channel 100V 100A (Tc) 45W (Tc) Through Hole TO-220SIS
MOSFET N-CH 100V 100A TO220SIS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1050166-TK100A10N1,S4X | 278-TK100A10N1,S4X | TK100A10N1S4X-ND | TK100A10N1,S4X |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100A10N1,S4X | 100V 100A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 100 volts | 100 volts | ||
| PD | 45000 milliwatts | 45 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) |