The TK099Z60Z1 is an N-channel MOSFET designed for switching power supplies, packaged in a TO-247-4L(X) case with a drain connected to the heatsink. It has a drain-source voltage rating of 600 V, a continuous drain current of 25 A, and a typical drain-source on-resistance of 0.083 Ω at 10 V gate drive. The device features a gate threshold voltage range of 3 to 4 V, an input capacitance of 2050 pF at 300 V, and a channel-to-case thermal resistance of 0.71 °C/W. Single-pulse avalanche energy is rated at 278 mJ. The part is rated for a maximum channel temperature of 150 °C and a storage temperature range of -55 °C to 150 °C.
N-CH MOSFET 600 V 0.099 OHM TO-2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK099Z60Z1,S1F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |