The TK080Z60Z1 is an N-channel MOSFET designed for switching power supplies, housed in a TO-247-4L(X) package. It has a drain-source voltage rating of 600 V and a drain-source on-resistance of 0.067 Ω (typical) at 10 V gate voltage and 10.3 A drain current. The device supports a continuous drain current of 30 A and a pulsed drain current of 120 A. Channel-to-case thermal resistance is 0.59 °C/W, and the maximum channel temperature is 150 °C. The gate threshold voltage ranges from 3 to 4 V. The part requires careful handling due to electrostatic discharge sensitivity and is not intended for use in applications requiring extraordinary reliability, such as nuclear, aerospace, or automotive systems.
N-CH MOSFET 600 V 0.080 OHM TO-2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK080Z60Z1,S1F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |