The TK080E60Z1 is a silicon N-channel MOSFET designed for switching power supplies, packaged in a TO-220 case with a drain connected to the heatsink. It has a drain-source voltage rating of 600 V, a continuous drain current of 30 A, and a typical drain-source on-resistance of 0.067 Ω at 10 V gate-source voltage. The device features a gate threshold voltage range of 3 to 4 V, an input capacitance of 2510 pF, and a channel-to-case thermal resistance of 0.59 °C/W. It is rated for a maximum channel temperature of 150 °C and has a single-pulse avalanche energy capability of 344 mJ. The part is ESD-sensitive and meets RoHS environmental standards.
N-CH MOSFET 600V 0.08OHM TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK080E60Z1,S1X-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |