The TK080A60Z1 is a silicon N-channel MOSFET designed for switching power supplies, housed in a TO-220SIS package weighing 1.7 g. It has a drain-source voltage rating of 600 V, a continuous drain current of 30 A, and a typical drain-source on-resistance of 0.067 Ω at 10 V gate-source voltage. The gate threshold voltage ranges from 3 to 4 V, and the device supports a maximum channel temperature of 150 °C. It meets RoHS compatibility standards and has an isolation voltage of 2000 V RMS. Thermal resistance from channel to case is 2.77 °C/W, and from channel to ambient is 62.5 °C/W. The part is not intended for use in applications requiring exceptionally high reliability, such as automotive, aerospace, or medical equipment.
N-CH MOSFET, 600 V, 0.08 @10V, T
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK080A60Z1S4X-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |