The TK063N60Z1 is an N-channel MOSFET designed for switching power supplies, housed in a TO-247 package with a weight of 6.15 g. It has a drain-source voltage rating of 600 V, a drain current capability of 37 A (DC), and a typical drain-source on-resistance of 0.053 Ω at 10 V gate bias. The gate threshold voltage ranges from 3 to 4 V, and the device supports a maximum channel temperature of 150 °C. Thermal resistance from channel to case is 0.515 °C/W. The part meets RoHS compatibility requirements and is rated for single-pulse avalanche energy up to 609 mJ. It is not intended for use in safety-critical or high-reliability applications such as automotive, medical, or nuclear systems.
N-CH MOSFET, 600 V, 0.063 @10V,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK063N60Z1S1F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |