The TK040Z65Z is a silicon N-channel MOSFET designed for switching power supplies, featuring a 650 V drain-source voltage rating, a DC drain current of 57 A, and a drain-source on-resistance of 0.033 Ω (typical) at 10 V gate-source voltage. It is packaged in a TO-247-4L(T) case with a weight of 6.35 g (typical) and includes a four-terminal configuration for improved switching performance. The device has a channel-to-case thermal resistance of 0.347 °C/W and a maximum channel temperature of 150 °C. The part is RoHS compatible and meets the AEC-Q200 standard for automotive applications.
N-Channel 650V 57A (Ta) 360W (Tc) Through Hole TO-247-4L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK040Z65ZS1F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |