The TK040Z60Z1 is a silicon N-channel MOSFET designed for switching power supplies, housed in a TO-247-4L(X) package weighing 6.55 g. It features a drain-source voltage rating of 600 V, a drain current of 52 A (DC), and a typical drain-source on-resistance of 0.033 Ω at 10 V gate voltage. The device has a channel-to-case thermal resistance of 0.420 Ω/W and supports single-pulse avalanche energy up to 1049 mJ. It meets RoHS compatibility standards and is rated for a maximum channel temperature of 150 °C.
N-CH MOSFET 600 V 0.040 OHM TO-2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK040Z60Z1,S1F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |