Toshiba America Electronic Components, Inc. JFETs (Junction Field Effect) - TIM5867-30UL TIM5867-30UL

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032534-TIM5867-30UL Packaging: Bulk Number of Pins: 3 Categories: JFETs(Junction Field Effect) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Screw RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 18 A Gate to Source Voltage (Vgs): -5 V
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032534-TIM5867-30UL Packaging: Bulk Number of Pins: 3 Categories: JFETs(Junction Field Effect) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Screw RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 18 A Gate to Source Voltage (Vgs): -5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - TIM5867-30UL - 1032534-TIM5867-30UL - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - TIM5867-30UL
1032534-TIM5867-30UL
JFETs (Junction Field Effect) - TIM5867-30UL 1032534-TIM5867-30UL
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032534-TIM5867-30UL Packaging: Bulk Number of Pins: 3 Categories: JFETs(Junction Field Effect) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Screw RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 18 A Gate to Source Voltage (Vgs): -5 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032534-TIM5867-30UL
Packaging: Bulk
Number of Pins: 3
Categories: JFETs(Junction Field Effect)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Screw
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 18 A
Gate to Source Voltage (Vgs): -5 V

Buy Now
Singapore, Singapore
15V 18A MOSFET Transistor
288-TIM5867-30UL
15V 18A MOSFET Transistor 288-TIM5867-30UL
MICROWAVE POWER GaAs FET 15V 18A 3-Pin 7-AA05A Product overview: TIM5867-30UL from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, 18A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TIM5867-30UL can be used for catalog matching and distributor lookup.

MICROWAVE POWER GaAs FET 15V 18A 3-Pin 7-AA05A Product overview: TIM5867-30UL from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, 18A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TIM5867-30UL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1032534-TIM5867-30UL 288-TIM5867-30UL
Product Name JFETs (Junction Field Effect) - TIM5867-30UL 15V 18A MOSFET Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7478QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C - 1050062-BUK6207-30C - Win Source Electronics
Specs
rDS(on) 0.0044 ohms
PD 128000 milliwatts
TJ -55 C (-67 F)
View Details
MOSFET - ALD212914SAL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
View Details
2 suppliers
MOSFETs - 1826877 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details