Trans JFET 15V 20A 3-Pin 2-16G1B Product overview: TIM5359-60SL from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 20A, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TIM5359-60SL can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231408-TIM5359-60SL
Packaging: Bulk
Number of Pins: 3
Categories: JFETs(Junction Field Effect)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 20 A
Gate to Source Voltage (Vgs): -5 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 288-TIM5359-60SL | 1231408-TIM5359-60SL |
| Product Name | 15V 20A Bipolar Transistor | JFETs (Junction Field Effect) - TIM5359-60SL |
| Package Type | Bulk | SOT3 |