Toshiba America Electronic Components, Inc. JFETs (Junction Field Effect) - TIM5359-35SL TIM5359-35SL

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032533-TIM5359-35SL Packaging: Bulk Number of Pins: 3 Categories: JFETs(Junction Field Effect) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 20 A Gate to Source Voltage (Vgs): -5 V
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032533-TIM5359-35SL Packaging: Bulk Number of Pins: 3 Categories: JFETs(Junction Field Effect) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 20 A Gate to Source Voltage (Vgs): -5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - TIM5359-35SL - 1032533-TIM5359-35SL - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - TIM5359-35SL
1032533-TIM5359-35SL
JFETs (Junction Field Effect) - TIM5359-35SL 1032533-TIM5359-35SL
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032533-TIM5359-35SL Packaging: Bulk Number of Pins: 3 Categories: JFETs(Junction Field Effect) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 20 A Gate to Source Voltage (Vgs): -5 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032533-TIM5359-35SL
Packaging: Bulk
Number of Pins: 3
Categories: JFETs(Junction Field Effect)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 20 A
Gate to Source Voltage (Vgs): -5 V

Buy Now
Singapore, Singapore
15V 20A Bipolar Transistor
288-TIM5359-35SL
15V 20A Bipolar Transistor 288-TIM5359-35SL
Trans JFET 15V 20A 3-Pin 2-16G1B Product overview: TIM5359-35SL from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 20A, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TIM5359-35SL can be used for catalog matching and distributor lookup.

Trans JFET 15V 20A 3-Pin 2-16G1B Product overview: TIM5359-35SL from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 20A, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TIM5359-35SL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1032533-TIM5359-35SL 288-TIM5359-35SL
Product Name JFETs (Junction Field Effect) - TIM5359-35SL 15V 20A Bipolar Transistor
Transistor Type JFET
Unlock Full Specs
to access all available technical data