Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230282-TIM5359-16UL
Number of Pins: 3
Categories: JFETs(Junction Field Effect)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 14 A
Gate to Source Voltage (Vgs): -5 V
MICROWAVE POWER GaAs FET 15V 14A 3-Pin 2-16G1B Product overview: TIM5359-16UL from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, 14A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TIM5359-16UL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1230282-TIM5359-16UL | 288-TIM5359-16UL |
| Product Name | JFETs (Junction Field Effect) - TIM5359-16UL | 15V 14A MOSFET Transistor |
| Package Type | SOT3 |