Toshiba Corporation Memory - Unclassified Memory - THGBMHT0C8LBAIG THGBMHT0C8LBAIG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 806238-THGBMHT0C8LBA IG Mounting Style: SMD Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 153-WFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Clock Frequency: 200MHz Memory Interface: eMMC Manufacturer Package: 153-WFBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 152 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 806238-THGBMHT0C8LBA IG Mounting Style: SMD Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 153-WFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Clock Frequency: 200MHz Memory Interface: eMMC Manufacturer Package: 153-WFBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 152 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - THGBMHT0C8LBAIG - 806238-THGBMHT0C8LBAIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - THGBMHT0C8LBAIG
806238-THGBMHT0C8LBAIG
Memory - Unclassified Memory - THGBMHT0C8LBAIG 806238-THGBMHT0C8LBAIG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 806238-THGBMHT0C8LBA IG Mounting Style: SMD Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 153-WFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Clock Frequency: 200MHz Memory Interface: eMMC Manufacturer Package: 153-WFBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 152 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 806238-THGBMHT0C8LBAIG
Mounting Style: SMD
Technology: FLASH - NAND (MLC)
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 153-WFBGA (11.5x13)
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 200MHz
Memory Interface: eMMC
Manufacturer Package: 153-WFBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 152
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - THGBMHT0C8LBAIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
THGBMHT0C8LBAIG
Integrated Circuits (ICs) - Memory THGBMHT0C8LBAIG
IC FLASH 128GBIT EMMC 153WFBGA

IC FLASH 128GBIT EMMC 153WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 806238-THGBMHT0C8LBAIG THGBMHT0C8LBAIG
Product Name Memory - Unclassified Memory - THGBMHT0C8LBAIG Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - IS29GL256S-10DHV01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 6116SA20SOI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details