Product overview: THGBM1G8D8EBAI2 from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-THGBM1G8D8EBAI2 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099258-THGBM1G8D8EB
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 256 Gb
Sync/Async: Synchronous
Number of Pins: 169
Categories: Flash
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-THGBM1G8D8EBAI2 | 1099258-THGBM1G8D8EBAI2 |
| Product Name | Memory IC and Storage Component | Memory - Flash - THGBM1G8D8EBAI2 |
| Operating Temperature | -25 C (-13 F) | -25 C (-13 F) |