Toshiba FBGA-153 Product overview: THGAF9G8L2LBAB7 from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-THGAF9G8L2LBAB7 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022905-THGAF9G8L2LB
Frequency: 52 MHz
Memory Type: FLASH, NAND
Memory Size: 32 GB
Height: 1 mm
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.7 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-THGAF9G8L2LBAB7 | 1022905-THGAF9G8L2LBAB7 |
| Product Name | Memory IC and Storage Component | Memory - Flash - THGAF9G8L2LBAB7 |
| Memory Category | Flash; FLASH, NAND | FLASH, NAND |