Toshiba Corporation Memory - Flash - TH58NVG5S0FTA20 TH58NVG5S0FTA20

Description
Manufacturer: Toshiba Memory America, Inc. Win Source Part Number: 1266935-TH58NVG5S0FT A20 Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Access Time: 25ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP I Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Toshiba Memory America, Inc. Win Source Part Number: 1266935-TH58NVG5S0FT A20 Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Access Time: 25ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP I Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TH58NVG5S0FTA20 - 1266935-TH58NVG5S0FTA20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TH58NVG5S0FTA20
1266935-TH58NVG5S0FTA20
Memory - Flash - TH58NVG5S0FTA20 1266935-TH58NVG5S0FTA20
Manufacturer: Toshiba Memory America, Inc. Win Source Part Number: 1266935-TH58NVG5S0FT A20 Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Access Time: 25ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP I Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Toshiba Memory America, Inc.
Win Source Part Number: 1266935-TH58NVG5S0FTA20
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Access Time: 25ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1266935-TH58NVG5S0FTA20
Product Name Memory - Flash - TH58NVG5S0FTA20
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 448-S25FL064P0XBHI030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details