Toshiba Corporation Memory - Flash - TH58NVG2S3HTA00 TH58NVG2S3HTA00

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 809885-TH58NVG2S3HTA 00 Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Access Time: 25ns Supplier Device Package: 48-TSOP I Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 809885-TH58NVG2S3HTA 00 Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Access Time: 25ns Supplier Device Package: 48-TSOP I Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TH58NVG2S3HTA00 - 809885-TH58NVG2S3HTA00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TH58NVG2S3HTA00
809885-TH58NVG2S3HTA00
Memory - Flash - TH58NVG2S3HTA00 809885-TH58NVG2S3HTA00
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 809885-TH58NVG2S3HTA 00 Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Access Time: 25ns Supplier Device Package: 48-TSOP I Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 809885-TH58NVG2S3HTA00
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 25ns
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - TH58NVG2S3HTA00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
TH58NVG2S3HTA00
Integrated Circuits (ICs) - Memory TH58NVG2S3HTA00
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 809885-TH58NVG2S3HTA00 TH58NVG2S3HTA00
Product Name Memory - Flash - TH58NVG2S3HTA00 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 25 ns 25 ns
Cycle Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL164K0XMFIQ10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-S25FL127SABBHM703XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 128000 kbits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details