1-64GT/S 2 DIFFERENTIAL CHANNEL,
1-64GT/S 2 DIFFERENTIAL CHANNEL,
1-64GT/S 2 DIFFERENTIAL CHANNEL,
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 264-TDS5B212MX,ELFTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 1.6 to 3.6 volts |
| Ron | 12 ohms |
| Bandwidth | 29000 MHz |
| tON | 450 ns |