Toshiba America Electronic Components, Inc. Electronic Wholesale - TD62801P TD62801P

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265815-TD62801P Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265815-TD62801P Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TD62801P - 1265815-TD62801P - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TD62801P
1265815-TD62801P
Electronic Wholesale - TD62801P 1265815-TD62801P
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265815-TD62801P Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265815-TD62801P
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1265815-TD62801P
Product Name Electronic Wholesale - TD62801P
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS95B/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 74HC595D,112 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 54179DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers