Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (T - Z) - TD62703PG TD62703PG

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975488-TD62703PG Length: 19.25 mm Mounting: SMD (SMT) Height: 3.5 mm Number of Pins: 14 Width: 6.4 mm Categories: OEM Parts(T-Z) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 50 mA
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975488-TD62703PG Length: 19.25 mm Mounting: SMD (SMT) Height: 3.5 mm Number of Pins: 14 Width: 6.4 mm Categories: OEM Parts(T-Z) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TD62703PG - 975488-TD62703PG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TD62703PG
975488-TD62703PG
OEM Parts - OEM Parts (T - Z) - TD62703PG 975488-TD62703PG
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975488-TD62703PG Length: 19.25 mm Mounting: SMD (SMT) Height: 3.5 mm Number of Pins: 14 Width: 6.4 mm Categories: OEM Parts(T-Z) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 50 mA

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975488-TD62703PG
Length: 19.25 mm
Mounting: SMD (SMT)
Height: 3.5 mm
Number of Pins: 14
Width: 6.4 mm
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Collector Emitter Voltage (VCEO): 50 V
Max Collector Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 975488-TD62703PG
Product Name OEM Parts - OEM Parts (T - Z) - TD62703PG
Unlock Full Specs
to access all available technical data